PHOTOELECTRIC SENSOR; Sensor Output:MOSFET; Sensing Range Max:20m; Supply Voltage DC Min:20V; Supply Voltage DC Max:250V; Output Current:200mA; Product Range:GA18/115; Sensing Range Min:0m; Sensor Connection:2m PVC Cable RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 40P4343 |
| Product Name | Photoelectric Sensor; Sensor Output Pepperl+Fuchs |
| Operation Distance | 787 inch (20000 mm) |