Pepperl+Fuchs SE Proximity Switch FYCC8E2-2

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH M30 3WIRE DC BASIC INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH M30 3WIRE DC BASIC INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 3189918 - Radwell International
Willingboro, NJ, United States
Proximity Switch
3189918
Proximity Switch 3189918
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH M30 3WIRE DC BASIC INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH M30 3WIRE DC BASIC INDUCTIVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 3189918
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Continuous-Time Hall-Effect Latch - A1214LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
 - Cylindrical 8 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Fiber-optic unit - SOE4-FO-L-HF2-1P-M8 - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.5 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers