Pepperl+Fuchs SE Multiturn absolute encoder FSM58

Description
Industrial standard housing ∅58 mm 25-bit multiturn Output code: gray and binary Short-circuit proof push-pull output Inputs for selecting counting direction, LATCH, and PRESET Code change frequency up to 400 kHz Recessed hollow shaft
Datasheet
Description
Industrial standard housing ∅58 mm 25-bit multiturn Output code: gray and binary Short-circuit proof push-pull output Inputs for selecting counting direction, LATCH, and PRESET Code change frequency up to 400 kHz Recessed hollow shaft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiturn absolute encoder - FSM58 - Pepperl+Fuchs SE
Mannheim, Germany
Multiturn absolute encoder
FSM58
Multiturn absolute encoder FSM58
Industrial standard housing ∅58 mm 25-bit multiturn Output code: gray and binary Short-circuit proof push-pull output Inputs for selecting counting direction, LATCH, and PRESET Code change frequency up to 400 kHz Recessed hollow shaft
  • Industrial standard housing ∅58 mm
  • 25-bit multiturn
  • Output code: gray and binary
  • Short-circuit proof push-pull output
  • Inputs for selecting counting direction, LATCH, and PRESET
  • Code change frequency up to 400 kHz
  • Recessed hollow shaft
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Rotary Encoders
Product Number FSM58
Product Name Multiturn absolute encoder
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
Output Signal Push-pull, parallel , short-circuit protected
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
absolute-encoders - OCD-CAA1B-0012-B100-2RW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details