Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PHOTOELECTRIC SENSORS
PEPPERL+FUCHS SE
FE-TLS3 -- PHOTOELECTRIC (AUTOMATION) PEPPERL+FUCHS
Pepperl+Fuchs SE
Photoelectric (Automation) Pepperl+Fuchs
FE-TLS3
Description
Photoelectric (Automation)
Newark, An Avnet Company
Done
Description
Photoelectric (Automation)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Photoelectric (Automation) Pepperl+Fuchs
23F4257
Photoelectric (Automation) Pepperl+Fuchs
23F4257
Photoelectric (Automation)
Photoelectric (Automation)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Photoelectric Sensors
Product Number
23F4257
Product Name
Photoelectric (Automation) Pepperl+Fuchs
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Photodiode Sensors
20026852-00
Specs
Operating Temperature
-13 to 185 F (-25 to 85 C)
Diameter
0.0090 inch (0.2286 mm)
View Details
Schmersal Inc.
Photo-electric proximity switches - IFOD - M30 - IFOD 10-300-10/01P
Specs
Operating Temperature
23 to 158 F (-5 to 70 C)
Length
4.65 inch (118 mm)
Width
1.81 inch (46 mm)
View Details
Aratas America LLC
EE-SX1350 Photomicrosensor (Transmissive)
EE-SX1350
Specs
Operation Distance
0.1969 inch (5 mm)
View Details
3
suppliers
SICK
Photoelectric Sensors
1019230
Specs
Body Shape
Rectangular; Other; Rectangular
Power Requirements
DC Powered
View Details
2
suppliers