Pepperl+Fuchs SE Photoelectric FE-LS1C

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTOAUTOMATION, 150 MA, 6.3 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTOAUTOMATION, 150 MA, 6.3 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 523110 - Radwell International
Willingboro, NJ, United States
Photoelectric
523110
Photoelectric 523110
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTOAUTOMATION, 150 MA, 6.3 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, PHOTOAUTOMATION, 150 MA, 6.3 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Light Source; Sensor Output Pepperl+Fuchs - 23F4254 - Newark, An Avnet Company
Chicago, IL, United States
Light Source; Sensor Output Pepperl+Fuchs
23F4254
Light Source; Sensor Output Pepperl+Fuchs 23F4254
LIGHT SOURCE; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: No

LIGHT SOURCE; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Photoelectric Sensors Proximity Sensors
Product Number 523110 23F4254
Product Name Photoelectric Light Source; Sensor Output Pepperl+Fuchs
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2054810 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Other; Barrel
Operation Distance 283 inch (7200 mm)
Optical Technology Type Retroreflective
View Details
18 mm Cylindrical 18 mm Metal Sensor - 42CM-R8MNB-D4 - Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 1969 inch (50000 mm)
Electrical Connection 4-pin DC Micro QD
View Details
Retro-reflective sensor - SOOE-RG-R-PNLK-T - Festo Corporation
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Direct Reflection Photoelectric Sensors, Diffuse - PD18M1PSC - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 1.18 inch (30 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details