Pepperl+Fuchs SE Photoelectric (Automation) Pepperl+Fuchs FE-ITSAS6S-5

Description
Photoelectric (Automation)
Description
Photoelectric (Automation)

Suppliers

Company
Product
Description
Supplier Links
Photoelectric (Automation) Pepperl+Fuchs - 96H6074 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric (Automation) Pepperl+Fuchs
96H6074
Photoelectric (Automation) Pepperl+Fuchs 96H6074
Photoelectric (Automation)

Photoelectric (Automation)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 96H6074
Product Name Photoelectric (Automation) Pepperl+Fuchs
Unlock Full Specs
to access all available technical data

Similar Products

Photodiode Sensors - 3001493-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4260 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
EE-SX3070/EE-SX4070 Photomicrosensor (Transmissive) - EE-SX3070 - Aratas America LLC
Specs
Operation Distance 0.3150 inch (8 mm)
View Details
3 suppliers
Photoelectric Sensors - 2055207 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Rectangular
Operation Distance 157 inch (4000 mm)
Optical Technology Type Retroreflective
View Details