Pepperl+Fuchs SE Photoelectric (Automation) Pepperl+Fuchs FE-IPS4S-3

Description
Photoelectric (Automation)
Description
Photoelectric (Automation)

Suppliers

Company
Product
Description
Supplier Links
Photoelectric (Automation) Pepperl+Fuchs - 03H4292 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric (Automation) Pepperl+Fuchs
03H4292
Photoelectric (Automation) Pepperl+Fuchs 03H4292
Photoelectric (Automation)

Photoelectric (Automation)

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 03H4292
Product Name Photoelectric (Automation) Pepperl+Fuchs
Unlock Full Specs
to access all available technical data

Similar Products

18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SX3173/4173-P Photomicrosensor (Transmissive) - EE-SX3173-P3-Z - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Photoelectric Sensors - 2669267 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Optical Technology Type Retroreflective
Power Requirements DC Powered
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 4040 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 5.91 to 591 inch (150 to 15000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details