Pepperl+Fuchs SE Glass fiber optic FE-BFS6S-3

Description
Glass fiber optic - diffuse with metal covering
Description
Glass fiber optic - diffuse with metal covering
Datasheet
Datasheet Summary
Powered by GS/AI

The FE-BFS6S-3 is a glass fiber optic cable from Pepperl+Fuchs, designed for diffuse mode sensing applications. It features a diameter of 3.2 mm and is sheathed in stainless steel, providing durability and protection in various environments. This cable is compatible with specific sensors, including the MHP-F series, and is suitable for applications requiring reliable light transmission over longer distances. The operating temperature range for this cable is from -40 °F to +900 °F, making it suitable for high-temperature environments. The cable's construction allows for effective light guidance, which is essential for accurate sensing in industrial applications.

Datasheet Summary
Powered by GS/AI

The FE-BFS6S-3 is a glass fiber optic cable from Pepperl+Fuchs, designed for diffuse mode sensing applications. It features a diameter of 3.2 mm and is sheathed in stainless steel, providing durability and protection in various environments. This cable is compatible with specific sensors, including the MHP-F series, and is suitable for applications requiring reliable light transmission over longer distances. The operating temperature range for this cable is from -40 °F to +900 °F, making it suitable for high-temperature environments. The cable's construction allows for effective light guidance, which is essential for accurate sensing in industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Glass fiber optic - FE-BFS6S-3 - Pepperl+Fuchs SE
Mannheim, Germany
Glass fiber optic
FE-BFS6S-3
Glass fiber optic FE-BFS6S-3
Glass fiber optic - diffuse with metal covering

Glass fiber optic - diffuse with metal covering

Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Fiber Optic Cables
Product Number FE-BFS6S-3
Product Name Glass fiber optic
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
100GbE, QSFP28 ACTIVE OPTICAL CABLE - FOQQD33P00006 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details