Pepperl+Fuchs SE Transmitter Power Supply, Input Isolator FB3201B2

Description
1-channel Fully compatible replacement for FB3201B Input Ex ia Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters Installation in suitable enclosures in Zone 1 or Zone 21 Simulation mode for service operations (forcing) Line fault detection (LFD) and Live Zero monitoring Permanently self-monitoring Module can be exchanged under voltage (hot swap)
Datasheet
Description
1-channel Fully compatible replacement for FB3201B Input Ex ia Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters Installation in suitable enclosures in Zone 1 or Zone 21 Simulation mode for service operations (forcing) Line fault detection (LFD) and Live Zero monitoring Permanently self-monitoring Module can be exchanged under voltage (hot swap)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmitter Power Supply, Input Isolator - FB3201B2 - Pepperl+Fuchs SE
Mannheim, Germany
Transmitter Power Supply, Input Isolator
FB3201B2
Transmitter Power Supply, Input Isolator FB3201B2
1-channel Fully compatible replacement for FB3201B Input Ex ia Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA Supply circuit 15 V (20 mA) Input from active signals of 4-wire transmitters Installation in suitable enclosures in Zone 1 or Zone 21 Simulation mode for service operations (forcing) Line fault detection (LFD) and Live Zero monitoring Permanently self-monitoring Module can be exchanged under voltage (hot swap)
  • 1-channel
  • Fully compatible replacement for FB3201B
  • Input Ex ia
  • Power supply for 2- or 3-wire transmitters with 4 mA ... 20 mA
  • Supply circuit 15 V (20 mA)
  • Input from active signals of 4-wire transmitters
  • Installation in suitable enclosures in Zone 1 or Zone 21
  • Simulation mode for service operations (forcing)
  • Line fault detection (LFD) and Live Zero monitoring
  • Permanently self-monitoring
  • Module can be exchanged under voltage (hot swap)
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Power Supplies
Product Number FB3201B2
Product Name Transmitter Power Supply, Input Isolator
Operating Temperature -29 to 16 C (-20 to 60 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2173-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5165X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST3-24-220 Enclosed Power Supply - PST3-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 3 amps
View Details