Pepperl+Fuchs SE Valve Coupler Junction Box, Polyester (GRP) F.VC0.P21.A04.*.*.***.***.*000

Description
4 valve control and 8 position feedback signals Glass fiber reinforced polyester, impact resistant, IP66 Configurable cable entries for bus lines and field signal lines International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
Datasheet
Description
4 valve control and 8 position feedback signals Glass fiber reinforced polyester, impact resistant, IP66 Configurable cable entries for bus lines and field signal lines International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valve Coupler Junction Box, Polyester (GRP) - F.VC0.P21.A04.*.*.***.***.*000 - Pepperl+Fuchs SE
Mannheim, Germany
Valve Coupler Junction Box, Polyester (GRP)
F.VC0.P21.A04.*.*.***.***.*000
Valve Coupler Junction Box, Polyester (GRP) F.VC0.P21.A04.*.*.***.***.*000
4 valve control and 8 position feedback signals Glass fiber reinforced polyester, impact resistant, IP66 Configurable cable entries for bus lines and field signal lines International approvals For FOUNDATION Fieldbus H1 and PROFIBUS PA Installation in Zone 1
  • 4 valve control and 8 position feedback signals
  • Glass fiber reinforced polyester, impact resistant, IP66
  • Configurable cable entries for bus lines and field signal lines
  • International approvals
  • For FOUNDATION Fieldbus H1 and PROFIBUS PA
  • Installation in Zone 1
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Industrial Enclosures
Product Number F.VC0.P21.A04.*.*.***.***.*000
Product Name Valve Coupler Junction Box, Polyester (GRP)
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
General Purpose Enclosures - 583088 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details