Pepperl+Fuchs SE Multiturn absolute encoder ESM58-IZ

Description
Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Recessed hollow shaft Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control Mechanical compatibility with all major encoders with fieldbus interface Rotary axis functionality Status LEDs Ethernet IP declaration of conformity CIP encoder profile
Datasheet
Description
Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Recessed hollow shaft Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control Mechanical compatibility with all major encoders with fieldbus interface Rotary axis functionality Status LEDs Ethernet IP declaration of conformity CIP encoder profile
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiturn absolute encoder - ESM58-IZ - Pepperl+Fuchs SE
Mannheim, Germany
Multiturn absolute encoder
ESM58-IZ
Multiturn absolute encoder ESM58-IZ
Industrial standard housing ∅58 mm EtherNet/IP Up to 30 Bit multiturn Recessed hollow shaft Network loop through by means of integrated 2 port switch IP address resettable No DIP switches for address setting Compatible with Rockwell/ Allen Bradley/ Schneider control Mechanical compatibility with all major encoders with fieldbus interface Rotary axis functionality Status LEDs Ethernet IP declaration of conformity CIP encoder profile
  • Industrial standard housing ∅58 mm
  • EtherNet/IP
  • Up to 30 Bit multiturn
  • Recessed hollow shaft
  • Network loop through by means of integrated 2 port switch
  • IP address resettable
  • No DIP switches for address setting
  • Compatible with Rockwell/ Allen Bradley/ Schneider control
  • Mechanical compatibility with all major encoders with fieldbus interface
  • Rotary axis functionality
  • Status LEDs
  • Ethernet IP declaration of conformity
  • CIP encoder profile
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Rotary Encoders
Product Number ESM58-IZ
Product Name Multiturn absolute encoder
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal EtherNet/IP
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - EU - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Modular Incremental Encoder - 9710VA - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Modular Kit
Features Hollow Shaft
View Details