Pepperl+Fuchs SE Absolute encoders ENA42HD-S***-CANopen

Description
Solid shaft Up to 32 bit overall resolution CANopen interface Free of wear magnetic sampling High resolution and accuracy Highly shock / vibration and soiling resistant Sturdy construction Increased shaft load capacity Stainless steel housing IP69K
Datasheet
Description
Solid shaft Up to 32 bit overall resolution CANopen interface Free of wear magnetic sampling High resolution and accuracy Highly shock / vibration and soiling resistant Sturdy construction Increased shaft load capacity Stainless steel housing IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute encoders - ENA42HD-S***-CANopen - Pepperl+Fuchs SE
Mannheim, Germany
Absolute encoders
ENA42HD-S***-CANopen
Absolute encoders ENA42HD-S***-CANopen
Solid shaft Up to 32 bit overall resolution CANopen interface Free of wear magnetic sampling High resolution and accuracy Highly shock / vibration and soiling resistant Sturdy construction Increased shaft load capacity Stainless steel housing IP69K
  • Solid shaft
  • Up to 32 bit overall resolution
  • CANopen interface
  • Free of wear magnetic sampling
  • High resolution and accuracy
  • Highly shock / vibration and soiling resistant
  • Sturdy construction
  • Increased shaft load capacity
  • Stainless steel housing
  • IP69K
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Rotary Encoders
Product Number ENA42HD-S***-CANopen
Product Name Absolute encoders
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
kit-encoders - KTD-BC00B-0808-F7AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details