PEPPERL+FUCHS SE
EFD21 -- GENERAL PURPOSE SWITCH EX D IIC
Pepperl+Fuchs SE
General Purpose Switch Ex d IIC
EFD21
Description
Ex d certified
Aluminum alloy
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Degree of protection IP65
Description
Ex d certified
Aluminum alloy
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Degree of protection IP65
Datasheet
Suppliers
General Purpose Switch Ex d IIC
EFD21
Ex d certified
Aluminum alloy
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Degree of protection IP65
- Ex d certified
- Aluminum alloy
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Degree of protection IP65
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
EFD21 |
|
Product Name
|
General Purpose Switch Ex d IIC |
|
Operating Temperature
|
-20 to 60 F (-29 to 16 C)
|
Unlock Full Specs
to access all available technical data
Similar Products
Current Rating
10.0 amps
Mechanical Life
300 cycles
Terminal Type
Solder Terminals
View Details
EBE Elektro-Bau-Elemente GmbH
Construction
Multideck
Actuator Type
Bare Shaft
Positions per Pole
Up to 6 poles per wafer
View Details
Operating Torque
56.64 In-oz (40 N-cm)
View Details
2 suppliers
Actuator Type
Keylock
Angle of Throw
40 degrees
Positions per Pole
2
View Details