PEPPERL+FUCHS SE
DVS58 -- SINGLETURN ABSOLUTE ENCODER
Pepperl+Fuchs SE
Singleturn absolute encoder
DVS58
Description
Industrial standard housing ∅58 mm
16 Bit singleturn
Galvanically isolated DeviceNet interface
Servo or clamping flange
Description
Industrial standard housing ∅58 mm
16 Bit singleturn
Galvanically isolated DeviceNet interface
Servo or clamping flange
Datasheet
Suppliers
Singleturn absolute encoder
DVS58
Industrial standard housing ∅58 mm
16 Bit singleturn
Galvanically isolated DeviceNet interface
Servo or clamping flange
- Industrial standard housing ∅58 mm
- 16 Bit singleturn
- Galvanically isolated DeviceNet interface
- Servo or clamping flange
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
DVS58 |
|
Product Name
|
Singleturn absolute encoder |
|
Encoder Type
|
Absolute
|
|
Absolute Encoder Output Code
|
Binary
|
|
Output Signal
|
DeviceNet; DeviceNet
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Technology
Magnetic
Encoder Type
Incremental
Output Signal
Square Wave; Current
View Details
Output Signal
Analogue
Diameter / Width
0.3937 inch (10 mm)
View Details
Gurley Precision Instruments
Encoder Technology
Magnetic
Encoder Type
Incremental
Encoder Output
Quadrature; Index
View Details
Encoder Technology
Optical
Encoder Type
Absolute
Features
Programmable
View Details