PEPPERL+FUCHS SE
DOLSD30/240/AL -- EX D DIRECT ONLINE STARTER/ISOLATOR 30 KW
Pepperl+Fuchs SE
Ex d Direct Online Starter/Isolator 30 kW
DOLSD30/240/AL
Description
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Description
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Suppliers
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Aluminum
- 335 mm x 310 mm x 205 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
DOLSD30/240/AL |
|
Product Name
|
Ex d Direct Online Starter/Isolator 30 kW |
|
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single
View Details
Control Voltage
6 volts
Continuous Current
25 amps
View Details
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
Continuous Current
9 amps
View Details
2 suppliers