Pepperl+Fuchs SE
Ex d Direct Online Starter/Isolator 22 kW
DOLSD22/240/AL
Datasheet
Suppliers
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Aluminum
- 335 mm x 310 mm x 205 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Motor Starters and Contactors |
Product Number
|
DOLSD22/240/AL |
Product Name
|
Ex d Direct Online Starter/Isolator 22 kW |
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Number of Poles
2
Motor Voltage
132 volts
Operating Temperature
-40 to 149 F (-40 to 65 C)
View Details
Continuous Current
100 to 134 amps
Motor Voltage
450 volts
Single Phase Power
0.0023 HP
View Details