PEPPERL+FUCHS SE
DOL5.5/240 -- EX D DIRECT ONLINE STARTER 5.5 KW
Pepperl+Fuchs SE
Ex d Direct Online Starter 5.5 kW
DOL5.5/240
Description
Coil voltage 240V
Cast Iron
218 mm x 150 mm x 151 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Description
Coil voltage 240V
Cast Iron
218 mm x 150 mm x 151 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Suppliers
Coil voltage 240V
Cast Iron
218 mm x 150 mm x 151 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Iron
- 218 mm x 150 mm x 151 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
DOL5.5/240 |
|
Product Name
|
Ex d Direct Online Starter 5.5 kW |
|
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single; Three
View Details
Allen-Bradley / Rockwell Automation
Standard Rating
IEC
Continuous Current
16 amps
View Details
Device Technology
Solid State
Continuous Current
25 amps
View Details