PEPPERL+FUCHS SE
DOL30/240/AL -- EX D DIRECT ONLINE STARTER 30 KW
Pepperl+Fuchs SE
Ex d Direct Online Starter 30 kW
DOL30/240/AL
Description
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Description
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Suppliers
Coil voltage 240V
Cast Aluminum
335 mm x 310 mm x 205 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 240V
- Cast Aluminum
- 335 mm x 310 mm x 205 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
DOL30/240/AL |
|
Product Name
|
Ex d Direct Online Starter 30 kW |
|
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
AC Motor Phase
Three
Continuous Current
100 amps
Motor Voltage
120 to 600 volts
View Details
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Single; Three
View Details