PEPPERL+FUCHS SE
DOL11/415/CI -- EX D DIRECT ONLINE STARTER 11 KW
Pepperl+Fuchs SE
Ex d Direct Online Starter 11 kW
DOL11/415/CI
Description
Coil voltage 415V
Cast Iron
210 mm x 185 mm x 156 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Description
Coil voltage 415V
Cast Iron
210 mm x 185 mm x 156 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Datasheet
Suppliers
Coil voltage 415V
Cast Iron
210 mm x 185 mm x 156 mm
Suitable for Ex e motors
Installation in Zone 1, Zone 2, Zone 21 and Zone 22
- Coil voltage 415V
- Cast Iron
- 210 mm x 185 mm x 156 mm
- Suitable for Ex e motors
- Installation in Zone 1, Zone 2, Zone 21 and Zone 22
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Motor Starters and Contactors |
|
Product Number
|
DOL11/415/CI |
|
Product Name
|
Ex d Direct Online Starter 11 kW |
|
Standard Rating
|
IEC
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Rating
NEMA; IEC
Device Technology
Electro-mechanical
AC Motor Phase
Three
View Details