Pepperl+Fuchs SE Singleturn absolute encoder CSS58

Description
Industrial standard housing ∅58 mm Recessed hollow shaft 16 Bit singleturn Galvanically isolated CAN interface 2 limit switches 8 programmable cams Velocity and acceleration output Event triggered process data transfer
Datasheet
Description
Industrial standard housing ∅58 mm Recessed hollow shaft 16 Bit singleturn Galvanically isolated CAN interface 2 limit switches 8 programmable cams Velocity and acceleration output Event triggered process data transfer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singleturn absolute encoder - CSS58 - Pepperl+Fuchs SE
Mannheim, Germany
Singleturn absolute encoder
CSS58
Singleturn absolute encoder CSS58
Industrial standard housing ∅58 mm Recessed hollow shaft 16 Bit singleturn Galvanically isolated CAN interface 2 limit switches 8 programmable cams Velocity and acceleration output Event triggered process data transfer
  • Industrial standard housing ∅58 mm
  • Recessed hollow shaft
  • 16 Bit singleturn
  • Galvanically isolated CAN interface
  • 2 limit switches
  • 8 programmable cams
  • Velocity and acceleration output
  • Event triggered process data transfer
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Rotary Encoders
Product Number CSS58
Product Name Singleturn absolute encoder
Encoder Type Absolute
Absolute Encoder Output Code Binary
Output Signal CANopen
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IEM3-1024 - Encoders Series IEM3-1024 magnetic Encoder, digital outputs 3 channels, 32 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 100463 - RS Components, Ltd.
Specs
Diameter / Width 0.2362 inch (6 mm)
Operating Temperature -4 F (-20 C)
View Details
Rotary Incremental Encoder - 9120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
kit-encoders - KTD-BC00B-0016-E6RY-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details