Pepperl+Fuchs SE Photoelectric CP18RDND2

Description
DISCONTINUED BY MANUFACTURER, THRU-BEAM SENSOR, RECEIVER, USE WITH CP18EDX2 EMITTER, 30 METER DETECTION RANGE, IRED LIGHT SOURCE, 10-30 VDC, 1 NPN OUTPUT, 2 METER FIXED CABLE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, THRU-BEAM SENSOR, RECEIVER, USE WITH CP18EDX2 EMITTER, 30 METER DETECTION RANGE, IRED LIGHT SOURCE, 10-30 VDC, 1 NPN OUTPUT, 2 METER FIXED CABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 4489951 - Radwell International
Willingboro, NJ, United States
Photoelectric
4489951
Photoelectric 4489951
DISCONTINUED BY MANUFACTURER, THRU-BEAM SENSOR, RECEIVER, USE WITH CP18EDX2 EMITTER, 30 METER DETECTION RANGE, IRED LIGHT SOURCE, 10-30 VDC, 1 NPN OUTPUT, 2 METER FIXED CABLE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, THRU-BEAM SENSOR, RECEIVER, USE WITH CP18EDX2 EMITTER, 30 METER DETECTION RANGE, IRED LIGHT SOURCE, 10-30 VDC, 1 NPN OUTPUT, 2 METER FIXED CABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 4489951
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - 620-1004-6-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Controller with Two Switching Outputs - optoCONTROL CLS1000-2Q-PNP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details