Pepperl+Fuchs SE Sensor, Capacitive Proximity, Npn/pnp, 30Mm; Sensing Range Max Pepperl+Fuchs CJ30-50K10-E0123

Description
SENSOR, CAPACITIVE PROXIMITY, NPN/PNP, 30MM; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SENSOR, CAPACITIVE PROXIMITY, NPN/PNP, 30MM; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Capacitive Proximity, Npn/pnp, 30Mm; Sensing Range Max Pepperl+Fuchs - 03H4205 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Capacitive Proximity, Npn/pnp, 30Mm; Sensing Range Max Pepperl+Fuchs
03H4205
Sensor, Capacitive Proximity, Npn/pnp, 30Mm; Sensing Range Max Pepperl+Fuchs 03H4205
SENSOR, CAPACITIVE PROXIMITY, NPN/PNP, 30MM; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

SENSOR, CAPACITIVE PROXIMITY, NPN/PNP, 30MM; Sensing Range Max:30mm; Thread Size - Metric:-; Sensor Output:NPN / PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 03H4205
Product Name Sensor, Capacitive Proximity, Npn/pnp, 30Mm; Sensing Range Max Pepperl+Fuchs
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1182ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Photoelectric, Industrial - 1882-1046410-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details