Pepperl+Fuchs SE
Capacitive sensor
CJ10-30GM-WO
Description
10 mm non-flush
The switching distance can be set over a wide range with the potentiometer
Request a Quote
Email Supplier
Datasheet
Description
10 mm non-flush
The switching distance can be set over a wide range with the potentiometer
Request a Quote
Email Supplier
Datasheet
Suppliers
10 mm non-flush
The switching distance can be set over a wide range with the potentiometer
- 10 mm non-flush
- The switching distance can be set over a wide range with the potentiometer
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CJ10-30GM-WO |
2046-CJ10-30GM-WO-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
10 inch (254 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0100 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Current
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.7874 inch (20 mm)
View Details