Pepperl+Fuchs SE Proximity Sensor; Sensing Range Max Pepperl+Fuchs CJ10-30GM-E2

Description
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm; Sensor Input:Capacitive
Datasheet
Description
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm; Sensor Input:Capacitive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensor; Sensing Range Max Pepperl+Fuchs - 73C2972 - Newark, An Avnet Company
Chicago, IL, United States
Proximity Sensor; Sensing Range Max Pepperl+Fuchs
73C2972
Proximity Sensor; Sensing Range Max Pepperl+Fuchs 73C2972
PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm; Sensor Input:Capacitive

PROXIMITY SENSOR; Sensing Range Max:10mm; Thread Size - Metric:M30; Sensor Output:PNP; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Product Range:-; Load Current RMS Max:200mA; Sensing Face Diameter:30mm; Sensor Input:Capacitive

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 73C2972
Product Name Proximity Sensor; Sensing Range Max Pepperl+Fuchs
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3230ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-PNP-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details