Pepperl+Fuchs SE Capacitive sensor CCN15-30GS60-E2

Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet
Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CCN15-30GS60-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CCN15-30GS60-E2
Capacitive sensor CCN15-30GS60-E2
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
  • 15 mm non-flush
  • Operating distance adjustable via potentiometer
  • High EMC resistance
  • Stainless steel version
  • Operating voltage range 10 V ... 60 V DC
Supplier's Site Datasheet
Proximity Sensors - 2046-CCN15-30GS60-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CCN15-30GS60-E2-ND
Proximity Sensors 2046-CCN15-30GS60-E2-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet
Proximity Sensors - 7696803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
7696803
Proximity Sensors 7696803
Pepperl + Fuchs CCN15-30GS60-E2-RSC

Pepperl + Fuchs CCN15-30GS60-E2-RSC

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CCN15-30GS60-E2 2046-CCN15-30GS60-E2-ND 7696803
Product Name Capacitive sensor Proximity Sensors Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 15 inch (381 mm) 0.5906 inch (15 mm)
Switching Frequency 0.0 to 0.0100 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Chopper-Stabilized Precision Hall-Effect Switch - A1123LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3111 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details