Pepperl+Fuchs, Inc. Capacitive sensor CCN15-30GS60-E2-V1

Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet
Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CCN15-30GS60-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CCN15-30GS60-E2-V1
Capacitive sensor CCN15-30GS60-E2-V1
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Operating voltage range 10 V ... 60 V DC
  • 15 mm non-flush
  • Operating distance adjustable via potentiometer
  • High EMC resistance
  • Stainless steel version
  • Operating voltage range 10 V ... 60 V DC
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-CCN15-30GS60-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-CCN15-30GS60-E2-V1-ND
Proximity Sensors - Industrial 2046-CCN15-30GS60-E2-V1-ND
CAPACITIVE SEN 15MM PNP

CAPACITIVE SEN 15MM PNP

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number CCN15-30GS60-E2-V1 2046-CCN15-30GS60-E2-V1-ND
Product Name Capacitive sensor Proximity Sensors - Industrial
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 15 inch (381 mm)
Switching Frequency 0.0 to 0.0100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1421LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3293 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details