Pepperl+Fuchs SE Capacitive sensor CCN15-30GS60-A2

Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Complementary outputs Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet
Description
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Complementary outputs Operating voltage range 10 V ... 60 V DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CCN15-30GS60-A2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CCN15-30GS60-A2
Capacitive sensor CCN15-30GS60-A2
15 mm non-flush Operating distance adjustable via potentiometer High EMC resistance Stainless steel version Complementary outputs Operating voltage range 10 V ... 60 V DC
  • 15 mm non-flush
  • Operating distance adjustable via potentiometer
  • High EMC resistance
  • Stainless steel version
  • Complementary outputs
  • Operating voltage range 10 V ... 60 V DC
Supplier's Site Datasheet
Proximity Sensors - 2046-CCN15-30GS60-A2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CCN15-30GS60-A2-ND
Proximity Sensors 2046-CCN15-30GS60-A2-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE DigiKey
Product Category Proximity Sensors Proximity Sensors
Product Number CCN15-30GS60-A2 2046-CCN15-30GS60-A2-ND
Product Name Capacitive sensor Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Continuous-Time Hall-Effect Latch - A1213LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
12mm Diffused Photoelectric Sensor - PD12M1POC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details
Ring Style Sensors - 9701-0259 - Altech Corp.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.01 inch (51 mm)
View Details