PEPPERL+FUCHS SE
CBN8-F64-E0 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CBN8-F64-E0
Description
8 mm non-flush
3-wire DC
Flat housing
Description
8 mm non-flush
3-wire DC
Flat housing
Datasheet
Suppliers
8 mm non-flush
3-wire DC
Flat housing
- 8 mm non-flush
- 3-wire DC
- Flat housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CBN8-F64-E0 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Sensor Technology
Photoelectric Sensors
Body Shape
Slot
Operation Distance
1.18 inch (30 mm)
View Details