Pepperl+Fuchs SE Capacitive sensor CBN8-12GH60-E2-V1

Description
8 mm non-flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
Request a Quote Datasheet
Description
8 mm non-flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBN8-12GH60-E2-V1 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBN8-12GH60-E2-V1
Capacitive sensor CBN8-12GH60-E2-V1
8 mm non-flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
  • 8 mm non-flush
  • Operating distance adjustable via potentiometer
  • Suitable for foodstuff conditions
  • Resistant against aggressive media
Supplier's Site Datasheet
Proximity Sensors - 1848809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1848809
Proximity Sensors 1848809
Pepperl + Fuchs CBN8-12GH60-E2-V1

Pepperl + Fuchs CBN8-12GH60-E2-V1

Supplier's Site
Proximity Sensors - 2046-CBN8-12GH60-E2-V1-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CBN8-12GH60-E2-V1-ND
Proximity Sensors 2046-CBN8-12GH60-E2-V1-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet

Technical Specifications

  Pepperl+Fuchs SE RS Components, Ltd. DigiKey
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBN8-12GH60-E2-V1 1848809 2046-CBN8-12GH60-E2-V1-ND
Product Name Capacitive sensor Proximity Sensors Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 8 inch (203 mm) 0.3150 inch (8 mm)
Switching Frequency 0.0 to 0.0500 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M12NB-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Through-Beam Photoelectric Sensor - PTR4P5MPS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Inductive Proximity Sensors - 5000001168-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switching Frequency 0.2500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details