PEPPERL+FUCHS SE
CBN2-F46-E1 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CBN2-F46-E1
Description
2 mm non-flush
3-wire DC
Flat housing
Mounting slots for cable ties
Thru-holes for screw mounting
Description
2 mm non-flush
3-wire DC
Flat housing
Mounting slots for cable ties
Thru-holes for screw mounting
Datasheet
Suppliers
2 mm non-flush
3-wire DC
Flat housing
Mounting slots for cable ties
Thru-holes for screw mounting
- 2 mm non-flush
- 3-wire DC
- Flat housing
- Mounting slots for cable ties
- Thru-holes for screw mounting
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CBN2-F46-E1 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Eddy Current Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel (optional feature)
Operation Distance
0.0039 to 0.1575 inch (0.1000 to 4 mm)
View Details
Operation Distance
0.3937 inch (10 mm)
Repeatability
19.69 mils (500 µm)
Switching Frequency
1.2 kHz
View Details
2 suppliers