Pepperl+Fuchs SE
Capacitive sensor
CBN15-18GS75-E2-V1
Description
15 mm non-flush
The switching distance can be set over a wide range with the potentiometer
Request a Quote
Email Supplier
Datasheet
Description
15 mm non-flush
The switching distance can be set over a wide range with the potentiometer
Request a Quote
Email Supplier
Datasheet
Suppliers
15 mm non-flush
The switching distance can be set over a wide range with the potentiometer
- 15 mm non-flush
- The switching distance can be set over a wide range with the potentiometer
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CBN15-18GS75-E2-V1 |
2046-CBN15-18GS75-E2-V1-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
2 inch (50.8 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Sensor Technology
Ultrasonic Proximity Sensor
Operation Distance
3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability
20 mils (508 µm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 302 F (-40 to 150 C)
View Details
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.3937 inch (10 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Body Shape
Rectangular
Operation Distance
2.76 inch (70.1 mm)
View Details