PEPPERL+FUCHS SE
CBN12-F64-E2 -- CAPACITIVE SENSOR
Pepperl+Fuchs SE
Capacitive sensor
CBN12-F64-E2
Description
12 mm non-flush
3-wire DC
Flat housing
Description
12 mm non-flush
3-wire DC
Flat housing
Datasheet
Suppliers
12 mm non-flush
3-wire DC
Flat housing
- 12 mm non-flush
- 3-wire DC
- Flat housing
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
|
Product Number
|
CBN12-F64-E2 |
|
Product Name
|
Capacitive sensor |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Electrical Output
Voltage
View Details
2 suppliers
Sensor Technology
Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape
Rectangular
Operation Distance
0.3937 to 2.36 inch (10 to 60 mm)
View Details
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details