Pepperl+Fuchs SE Capacitive sensor CBN10-F46-E2

Description
10 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties
Request a Quote Datasheet
Description
10 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBN10-F46-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBN10-F46-E2
Capacitive sensor CBN10-F46-E2
10 mm non-flush 3-wire DC Flat housing Mounting slots for cable ties
  • 10 mm non-flush
  • 3-wire DC
  • Flat housing
  • Mounting slots for cable ties
Supplier's Site Datasheet
Proximity Sensors - Industrial - 2046-CBN10-F46-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
2046-CBN10-F46-E2-ND
Proximity Sensors - Industrial 2046-CBN10-F46-E2-ND
CAPACITIVE SEN 10MM PNP

CAPACITIVE SEN 10MM PNP

Buy Now Datasheet
Sensor, Capacitive Proximity, Pnp-No, 10Mm; Sensing Range Max Pepperl+Fuchs - 08J5922 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Capacitive Proximity, Pnp-No, 10Mm; Sensing Range Max Pepperl+Fuchs
08J5922
Sensor, Capacitive Proximity, Pnp-No, 10Mm; Sensing Range Max Pepperl+Fuchs 08J5922
SENSOR, CAPACITIVE PROXIMITY, PNP-NO, 10MM; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CBN10-F46-E2 RoHS Compliant: Yes

SENSOR, CAPACITIVE PROXIMITY, PNP-NO, 10MM; Sensing Range Max:10mm; Thread Size - Metric:-; Sensor Output:PNP; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Product Range:CBN10-F46-E2 RoHS Compliant: Yes

Supplier's Site Datasheet
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 10MM - 70093269 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 10MM
70093269
SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 10MM 70093269
Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials. Specifications: Input Voltage: 10-30 VDC Max. Load Current: 100 mA Operating Temperature: –14°F to +140°F Sensor Protection: Short-Circuit, Overload, Reverse Polarity Tie Wrap Mount on Rectangular Models Dimensions: Rectangular 50 × 25 × 5 mm, Disk 50 mm × 10 mm

Capacitive proximity sensors can detect both conductive and nonconductive objects, such as water and other liquids, plastics, wood, glass and a variety of other materials.
Specifications:

  • Input Voltage: 10-30 VDC
  • Max. Load Current: 100 mA
  • Operating Temperature: –14°F to +140°F
  • Sensor Protection: Short-Circuit, Overload, Reverse Polarity
  • Tie Wrap Mount on Rectangular Models
  • Dimensions: Rectangular 50 × 25 × 5 mm, Disk 50 mm × 10 mm
Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBN10-F46-E2 2046-CBN10-F46-E2-ND 08J5922 70093269
Product Name Capacitive sensor Proximity Sensors - Industrial Sensor, Capacitive Proximity, Pnp-No, 10Mm; Sensing Range Max Pepperl+Fuchs SENSOR, CAPACITIVE, PROXIMITY, SURFACE MOUNT, SENSING RANGE 10MM
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 10 inch (254 mm) 0.3937 inch (10 mm) 0.3937 inch (10 mm)
Switching Frequency 0.0 to 0.0050 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005417-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1468LK-W-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Sensors - 2669728 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 1.77 inch (45 mm)
View Details