The CBN2-F46-E2 is a 2 mm non-flush capacitive sensor with a PNP normally open output, designed for DC operation in industrial detection applications. It features a flat PBT housing with mounting slots and through-holes, and is protected to IP67. The sensor operates from 10 to 30 V DC, with a switching frequency up to 10 Hz and a voltage drop of no more than 2 V. It includes reverse polarity and short-circuit protection, an LED status indicator, and a 2 m PVC cable with 0.14 mm² core cross-section. Operating ambient temperatures range from -25 to 70 °C, with a MTTFd of 1200 years and mission time of 20 years. It complies with EN 60947-5-2:2007 and is cULus and cCSAus listed for general purpose use.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 03H4151 |
| Product Name | Capacitive Pepperl+Fuchs |