Pepperl+Fuchs SE
Capacitive sensor
CBB8-18GS75-E2
Description
8 mm flush
The switching distance can be set over a wide range with the potentiometer
Request a Quote
Email Supplier
Datasheet
Description
8 mm flush
The switching distance can be set over a wide range with the potentiometer
Request a Quote
Email Supplier
Datasheet
Suppliers
8 mm flush
The switching distance can be set over a wide range with the potentiometer
- 8 mm flush
- The switching distance can be set over a wide range with the potentiometer
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CBB8-18GS75-E2 |
2046-CBB8-18GS75-E2-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
1 inch (25.4 mm)
|
|
|
Switching Frequency
|
0.0 to 0.1000 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Inductive Proximity Sensor
Body Shape
Cylindrical; Ring
Operation Distance
0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Other; Barrel
Operation Distance
0.1969 inch (5 mm)
View Details
Sensor Technology
Inductive Proximity Sensor
Switching Frequency
4 kHz
Operating Temperature
-13 to 167 F (-25 to 75 C)
View Details
2 suppliers