Pepperl+Fuchs SE Capacitive sensor CBB4-12GH70-E2

Description
4 mm flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
Request a Quote Datasheet
Description
4 mm flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive sensor - CBB4-12GH70-E2 - Pepperl+Fuchs SE
Mannheim, Germany
Capacitive sensor
CBB4-12GH70-E2
Capacitive sensor CBB4-12GH70-E2
4 mm flush Operating distance adjustable via potentiometer Suitable for foodstuff conditions Resistant against aggressive media
  • 4 mm flush
  • Operating distance adjustable via potentiometer
  • Suitable for foodstuff conditions
  • Resistant against aggressive media
Supplier's Site Datasheet
Proximity Sensors - 2046-CBB4-12GH70-E2-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors
2046-CBB4-12GH70-E2-ND
Proximity Sensors 2046-CBB4-12GH70-E2-ND
CAPACITIVE

CAPACITIVE

Buy Now Datasheet
Proximity Sensors - 3281498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
3281498
Proximity Sensors 3281498
Pepperl + Fuchs CBB4-12GH70-E2

Pepperl + Fuchs CBB4-12GH70-E2

Supplier's Site

Technical Specifications

  Pepperl+Fuchs SE DigiKey RS Components, Ltd.
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number CBB4-12GH70-E2 2046-CBB4-12GH70-E2-ND 3281498
Product Name Capacitive sensor Proximity Sensors Proximity Sensors
Sensor Technology Capacitive Proximity Sensor Capacitive Proximity Sensor Capacitive Proximity Sensor
Operation Distance 4 inch (102 mm) 0.1575 inch (4 mm)
Switching Frequency 0.0 to 0.0500 kHz
Operating Temperature -25 to 70 F (-31.67 to 21.11 C) -13 to 158 F (-25 to 70 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 3778504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Compact confocal chromatic controller for industrial series applications - confocalDT IFC2412 - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 8 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details