Pepperl+Fuchs SE
Capacitive sensor
CBB4-12GH70-E0
Description
4 mm flush
Operating distance adjustable via potentiometer
Suitable for foodstuff conditions
Resistant against aggressive media
Request a Quote
Email Supplier
Datasheet
Description
4 mm flush
Operating distance adjustable via potentiometer
Suitable for foodstuff conditions
Resistant against aggressive media
Request a Quote
Email Supplier
Datasheet
Suppliers
4 mm flush
Operating distance adjustable via potentiometer
Suitable for foodstuff conditions
Resistant against aggressive media
- 4 mm flush
- Operating distance adjustable via potentiometer
- Suitable for foodstuff conditions
- Resistant against aggressive media
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Proximity Sensors |
Proximity Sensors |
|
Product Number
|
CBB4-12GH70-E0 |
2046-CBB4-12GH70-E0-ND |
|
Product Name
|
Capacitive sensor |
Proximity Sensors |
|
Sensor Technology
|
Capacitive Proximity Sensor
|
Capacitive Proximity Sensor
|
|
Operation Distance
|
4 inch (102 mm)
|
|
|
Switching Frequency
|
0.0 to 0.0500 kHz
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Sensor Technology
Magnetic Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Allegro MicroSystems Inc.
Sensor Technology
Hall Effect Proximity Sensor
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Locon Sensor Systems, Inc.
Sensor Technology
Capacitive Proximity Sensor
Body Shape
Cylindrical; Threaded Barrel
Operation Distance
0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Sensor Technology
Photoelectric Sensors
Switching Frequency
1 kHz
Operating Temperature
-13 to 131 F (-25 to 55 C)
View Details