Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ROTARY ENCODERS
PEPPERL+FUCHS SE
BVM58N-032AVR0NN-0610 -- ABSOLUTE ROTARY ENCODERS(NON-STANDARD) PEPPERL+FUCHS
Pepperl+Fuchs SE
Absolute Rotary Encoders(Non-Standard) Pepperl+Fuchs
BVM58N-032AVR0NN-0610
Description
Absolute Rotary Encoders(Non-Standar d)
Newark, An Avnet Company
Done
Description
Absolute Rotary Encoders(Non-Standar d)
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Absolute Rotary Encoders(Non-Standard) Pepperl+Fuchs
65AH3991
Absolute Rotary Encoders(Non-Standard) Pepperl+Fuchs
65AH3991
Absolute Rotary Encoders(Non-Standar d)
Absolute Rotary Encoders(Non-Standar
d)
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Rotary Encoders
Product Number
65AH3991
Product Name
Absolute Rotary Encoders(Non-Standard) Pepperl+Fuchs
Encoder Type
Absolute
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Motion Control Sensors
100459
Specs
Diameter / Width
0.2362 inch (6 mm)
View Details
FAULHABER MICROMO
Absolute encoder: Series AES-4096 L
Encoders Series AES-4096 L magnetic single-turn absolute Encoder SSI Interface with BISS-C Protocol 4096 steps per revolution, Line Driver
Specs
Encoder Technology
Magnetic
Encoder Type
Absolute
Output Signal
Serial Synchronous Interface
View Details
Gurley Precision Instruments
Rotary Incremental Encoder
9120B
Specs
Encoder Technology
Optical
Encoder Type
Incremental
Features
Hollow Shaft
View Details
Sensata Technologies
CHO5 Parallel Single Turn Absolute Encoder
Specs
Encoder Type
Absolute
Shaft Speed
6000 rpm
Rotor Inertia
3.12E-4 oz-in-sec² (0.0022 kg-cm²)
View Details