Pepperl+Fuchs SE Singleturn absolute encoder ASS58-0

Description
Industrial standard housing ∅58 mm 16 Bit singleturn Data transfer up to 2 MBaud Optically isolated RS 422 interface Recessed hollow shaft Zero-set function
Datasheet
Description
Industrial standard housing ∅58 mm 16 Bit singleturn Data transfer up to 2 MBaud Optically isolated RS 422 interface Recessed hollow shaft Zero-set function
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singleturn absolute encoder - ASS58-0 - Pepperl+Fuchs SE
Mannheim, Germany
Singleturn absolute encoder
ASS58-0
Singleturn absolute encoder ASS58-0
Industrial standard housing ∅58 mm 16 Bit singleturn Data transfer up to 2 MBaud Optically isolated RS 422 interface Recessed hollow shaft Zero-set function
  • Industrial standard housing ∅58 mm
  • 16 Bit singleturn
  • Data transfer up to 2 MBaud
  • Optically isolated RS 422 interface
  • Recessed hollow shaft
  • Zero-set function
Supplier's Site Datasheet

Technical Specifications

  Pepperl+Fuchs SE
Product Category Rotary Encoders
Product Number ASS58-0
Product Name Singleturn absolute encoder
Encoder Type Absolute
Absolute Encoder Output Code Gray; Binary
Output Signal Serial Synchronous Interface; SSI ; SSI + incremental track
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 1730775 - RS Components, Ltd.
Specs
Operating Temperature 221 F (105 C)
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Magnetic Rotary Encoder - M108 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
Features Hollow Shaft
View Details
CHM9 Parallel Absolute Single Turn Encoder -  - Sensata Technologies
Specs
Encoder Type Absolute
Shaft Speed 6000 rpm
Rotor Inertia 0.0021 oz-in-sec² (0.0150 kg-cm²)
View Details