Pepperl+Fuchs SE Photoelectric 992AB08AN-HD

Description
PROXIMITY SWITCH N/O NPN METAL MALE 4PIN 9-30VDC. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH N/O NPN METAL MALE 4PIN 9-30VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 44273012 - Radwell International
Willingboro, NJ, United States
Photoelectric
44273012
Photoelectric 44273012
PROXIMITY SWITCH N/O NPN METAL MALE 4PIN 9-30VDC. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH N/O NPN METAL MALE 4PIN 9-30VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 44273012
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000005408-SE - TE Connectivity
Specs
Operation Distance 0.1570 inch (3.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Chopper Stabilized, Precision Hall-Effect Latch - A3290KUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Photoelectric Sensors - 2055188 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 78.74 inch (2000 mm)
View Details