Pepperl+Fuchs SE Proximity Sensors 3RG4012-0KB00

Description
Pepperl + Fuchs 3RG4012-0KB00
Request a Quote
Description
Pepperl + Fuchs 3RG4012-0KB00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 6104956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
6104956
Proximity Sensors 6104956
Pepperl + Fuchs 3RG4012-0KB00

Pepperl + Fuchs 3RG4012-0KB00

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 6104956
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Inductive Proximity Sensors - 5000001015-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
EE-SX1071 Photomicrosensor (Transmissive) - EE-SX1071 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details