Pepperl+Fuchs SE Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 101XK11-1

Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-1 (MS Series); Sensor Input:Inductive
Datasheet
Description
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-1 (MS Series); Sensor Input:Inductive
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs - 23F2228 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
23F2228
Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs 23F2228
INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-1 (MS Series); Sensor Input:Inductive

INDUCTIVE PROXIMITY SENSORS; Sensing Range Max:1.27mm; Thread Size - Metric:-; Sensor Output:NPN; Supply Voltage DC Min:6V; Supply Voltage DC Max:16V; Product Range:101XK11-1 (MS Series); Sensor Input:Inductive

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 23F2228
Product Name Inductive Proximity Sensors; Sensing Range Max Pepperl+Fuchs
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1001-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details