Pentek, Inc. Filter/Dryer ECP1-10

Description
WATER FILTER CARTRIDGE, PLEATED CELLULOSE/POLYESTER, RATING: MICRON, TEMPERATURE: 40-125 DEGRESS F. FREE 2 YEAR RADWELL WARRANTY
Description
WATER FILTER CARTRIDGE, PLEATED CELLULOSE/POLYESTER, RATING: MICRON, TEMPERATURE: 40-125 DEGRESS F. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 123171396 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
123171396
Filter/Dryer 123171396
WATER FILTER CARTRIDGE, PLEATED CELLULOSE/POLYESTER, RATING: MICRON, TEMPERATURE: 40-125 DEGRESS F. FREE 2 YEAR RADWELL WARRANTY

WATER FILTER CARTRIDGE, PLEATED CELLULOSE/POLYESTER, RATING: MICRON, TEMPERATURE: 40-125 DEGRESS F. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 123171396
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

172mm Plastic Fan Filter Assembly - PFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 5.91 inch (150 mm)
View Details
40mm Fan Filter Media 100PPI - 09150-M/100 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Fan Filters - 7374086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 3.29 inch (83.5 mm)
View Details