Pentair, Inc. Multipurpose Floor Mount Enclosure WS626318SS

Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63 INCH 62 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P60, A60P60G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet
Description
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63 INCH 62 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P60, A60P60G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - WS626318SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Floor Mount Enclosure
WS626318SS
Multipurpose Floor Mount Enclosure WS626318SS
" TWO DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERNAL SURFACE FINISH 63 INCH 62 INCH 18 INCH UL 508A, CUL, CSA C22.2 APPROVAL FLOOR MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE 12 GAUGE MATERIAL SPECIFICATION DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE INDOOR/OUTDOOR SERVICE TYPE A60P60, A60P60G BACK PANEL 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT ROHS COMPLIANT WS2 MODEL "

"

  • TWO DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERNAL SURFACE FINISH
  • 63 INCH
  • 62 INCH
  • 18 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • FLOOR MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • 12 GAUGE MATERIAL SPECIFICATION
  • DIRECT FLUSH HINGED, MOUNTING HOLE IN BOTTOM ENCLOSURE MOUNTING HARDWARE
  • INDOOR/OUTDOOR SERVICE TYPE
  • A60P60, A60P60G BACK PANEL
  • 3-POINT LATCH WITH 316 STAINLESS STEEL PADLOCKABLE HANDLE, 304 STAINLESS STEEL LIFT-OFF BULLET STYLE HINGES, SEAMLESS FOAM IN GASKET DOOR MOUNTING
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES 20 DEG SLOPED TOP, 170 DEG DOOR OPENING, SLANTED FLANGE TROUGH COLLAR, FURNISHED HARDWARE KIT
  • ROHS COMPLIANT
  • WS2 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS626318SS
Product Name Multipurpose Floor Mount Enclosure
Length 62 inch (1575 mm)
Width 63 inch (1600 mm)
Depth 18 inch (457 mm)
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 4; Type 4X
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1325358 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.54 inch (90 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Bulk Handling Enclosure - PowderSafe™ AC794BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 48 inch (1219 mm)
View Details