Pentair, Inc. Multipurpose Wall Mount Enclosure WS161208SS

Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 12 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A16P12, A16P12G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet
Description
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 12 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A16P12, A16P12G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WS161208SS - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WS161208SS
Multipurpose Wall Mount Enclosure WS161208SS
" ONE DOOR TYPE 304 STAINLESS STEEL MATERIAL #4 BRUSHED EXTERIOR FINISH 12 INCH 16 INCH 8 INCH UL 508A, CUL, CSA C22.2 APPROVAL WALL MOUNTING NEMA 4/4X/12, IP66 ENCLOSURE BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION A16P12, A16P12G BACK PANEL WATERSHED[TM] BRAND APPLICABLE STANDARD IEC 60529 ROHS COMPLIANT WS1 MODEL "

"

  • ONE DOOR TYPE
  • 304 STAINLESS STEEL MATERIAL
  • #4 BRUSHED EXTERIOR FINISH
  • 12 INCH
  • 16 INCH
  • 8 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • WALL MOUNTING
  • NEMA 4/4X/12, IP66 ENCLOSURE
  • BUTT HINGE, FOAM GASKETED, SELF GROUNDING QUARTER TURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • A16P12, A16P12G BACK PANEL
  • WATERSHED[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • ROHS COMPLIANT
  • WS1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WS161208SS
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 8 inch (203 mm)
Material Steel - Stainless
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details