Pentair, Inc. Multipurpose Wall Mount Enclosure WF75LP

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 36 INCH 56 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A48P36 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 36 INCH 56 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A48P36 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WF75LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WF75LP
Multipurpose Wall Mount Enclosure WF75LP
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 36 INCH 56 INCH 16 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A48P36 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 9003 WHITE COLOR
  • 36 INCH
  • 56 INCH
  • 16 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A48P36 BACK PANEL
  • WEATHERFLO[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES FAN
  • A3RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WF75LP
Product Name Multipurpose Wall Mount Enclosure
Length 56 inch (1422 mm)
Width 36 inch (914 mm)
Depth 16 inch (406 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455L1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 4.06 inch (103 mm)
View Details
3 suppliers
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Plastic Enclosures For Mobile Data Collection - DATEC-MOBIL-BOX - OKW Enclosures, Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.98 to 9.92 inch (152 to 252 mm)
View Details