Pentair, Inc. Multipurpose Wall Mount Enclosure WF40LP

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 47 INCH 14 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A42P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 47 INCH 14 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A42P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WF40LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WF40LP
Multipurpose Wall Mount Enclosure WF40LP
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 47 INCH 14 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A42P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 9003 WHITE COLOR
  • 24 INCH
  • 47 INCH
  • 14 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A42P24 BACK PANEL
  • WEATHERFLO[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES FAN
  • A3RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WF40LP
Product Name Multipurpose Wall Mount Enclosure
Length 47 inch (1194 mm)
Width 24 inch (610 mm)
Depth 14 inch (356 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-834 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 6.46 inch (164 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers
Interlinking block - CPX-GE-EV-S - Festo Corporation
Specs
Type Junction Box
Material PA-reinforced
View Details