Pentair, Inc. Multipurpose Wall Mount Enclosure WF3LP

Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 29 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A24P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 29 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A24P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - WF3LP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
WF3LP
Multipurpose Wall Mount Enclosure WF3LP
" ONE DOOR TYPE STEEL MATERIAL TEXTURED, POLYESTER POWDER PAINTED FINISH RAL 9003 WHITE COLOR 24 INCH 29 INCH 12 INCH UL 508A, CUL, CSA C22.2 APPROVAL BRACKET MOUNTING NEMA 3R, IP32 ENCLOSURE LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE 16/14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE A24P24 BACK PANEL WEATHERFLO[R] BRAND APPLICABLE STANDARD IEC 60529 INCLUDES FAN A3RD MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • TEXTURED, POLYESTER POWDER PAINTED FINISH
  • RAL 9003 WHITE COLOR
  • 24 INCH
  • 29 INCH
  • 12 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • BRACKET MOUNTING
  • NEMA 3R, IP32 ENCLOSURE
  • LIFT-OFF HINGED, GASKETED, QUARTER TURN LATCH COVER TYPE
  • 16/14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • A24P24 BACK PANEL
  • WEATHERFLO[R] BRAND
  • APPLICABLE STANDARD IEC 60529
  • INCLUDES FAN
  • A3RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number WF3LP
Product Name Multipurpose Wall Mount Enclosure
Length 29 inch (737 mm)
Width 24 inch (610 mm)
Depth 12 inch (305 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
3 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Hand Held Enclosures - 2832100 - RS Components, Ltd.
Specs
Length 4.72 inch (120 mm)
Depth 0.8661 inch (22 mm)
Material Polycarbonate; ABS; ABS
View Details