Pentair, Inc. Cable/Conduit to Purlin Fastener VF14708

Description
" C-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND VF MODEL "
Datasheet
Description
" C-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND VF MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable/Conduit to Purlin Fastener - VF14708 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Cable/Conduit to Purlin Fastener
VF14708
Cable/Conduit to Purlin Fastener VF14708
" C-PURLIN CLIP TYPE CADDY ARMOUR SPRING STEEL MATERIAL HAMMER-ON, VAFT TOOL INSTALLATION UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 160 LB LOAD CAPACITY 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE CADDY[R] BRAND VF MODEL "

"

  • C-PURLIN CLIP TYPE
  • CADDY ARMOUR SPRING STEEL MATERIAL
  • HAMMER-ON, VAFT TOOL INSTALLATION
  • UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 160 LB LOAD CAPACITY
  • 1/4 INCH (ROD), 8 AWG (WIRE) CONDUIT/CABLE SIZE
  • 1/16 TO 1/4 INCH PURLIN/BEAM/FLANGE SIZE
  • CADDY[R] BRAND
  • VF MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Electrical Conduit
Product Number VF14708
Product Name Cable/Conduit to Purlin Fastener
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Material E-TFE/TEFZEL
Flexibility Flexible
Size 0.1810 to 1.5 inch (4.6 to 38.1 mm)
View Details
Conduit - 8808221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Galvanised steel
Flexibility Flexible
Conduit Type Flexible
View Details
Cable Conduit - 5470224008 - TE Connectivity
Specs
Temperature Rating -67 to 302 F (-55 to 150 C)
View Details