Pentair, Inc. Multipurpose Wall Mount Enclosure UU756040

Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 24.09 INCH 30.51 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A30P24, A30P24G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE SOLID UX1 MODEL "
Datasheet
Description
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 24.09 INCH 30.51 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A30P24, A30P24G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE SOLID UX1 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - UU756040 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Multipurpose Wall Mount Enclosure
UU756040
Multipurpose Wall Mount Enclosure UU756040
" ONE DOOR TYPE MOLDED FIBERGLASS MATERIAL ACRYLIC ENAMEL PAINTED OUTSIDE FINISH LIGHT GRAY OUTSIDE COLOR 24.09 INCH 30.51 INCH UL 508A, CUL, CSA C22.2 APPROVAL DIN MOUNTING NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE A30P24, A30P24G BACK PANEL ULTRX[TM] BRAND APPLICABLE STANDARD IEC 60529 DOOR TYPE SOLID UX1 MODEL "

"

  • ONE DOOR TYPE
  • MOLDED FIBERGLASS MATERIAL
  • ACRYLIC ENAMEL PAINTED OUTSIDE FINISH
  • LIGHT GRAY OUTSIDE COLOR
  • 24.09 INCH
  • 30.51 INCH
  • UL 508A, CUL, CSA C22.2 APPROVAL
  • DIN MOUNTING
  • NEMA 3/3R/4/4X/12/13, IP66 ENCLOSURE
  • HINGED, FOAM GASKETED, QUARTER TURN LATCH COVER TYPE
  • A30P24, A30P24G BACK PANEL
  • ULTRX[TM] BRAND
  • APPLICABLE STANDARD IEC 60529
  • DOOR TYPE SOLID
  • UX1 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Industrial Enclosures
Product Number UU756040
Product Name Multipurpose Wall Mount Enclosure
Length 30.51 inch (775 mm)
Width 24.09 inch (612 mm)
Material Fiberglass
NEMA Rating NEMA Enclosures; Type 3; Type 3R; Type 4; Type 4X; Type 13
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details